Amphenol Industrial Circular Connector Receptacle, Size 18, 6 Position, Panel; Product Range Amphenol Industrial GTC030-18-12P

Description
GT 6C 6#16 PIN RECP BOX RM
Request a Quote Datasheet
Description
GT 6C 6#16 PIN RECP BOX RM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030-18-12P - PEI-Genesis
Philadelphia, PA, United States
GT 6C 6#16 PIN RECP BOX RM

GT 6C 6#16 PIN RECP BOX RM

Buy Now
Circular Connector Receptacle, Size 18, 6 Position, Panel; Product Range Amphenol Industrial - 96J3885 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 6 Position, Panel; Product Range Amphenol Industrial
96J3885
Circular Connector Receptacle, Size 18, 6 Position, Panel; Product Range Amphenol Industrial 96J3885
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 6 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 6 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030-18-12P 96J3885
Product Name Circular Connector Receptacle, Size 18, 6 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Usb Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Assemblies - EGA.0B.305.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 6.5 amps
View Details