Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC030-18-11S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030-18-11S
MIL Spec Connector - MIL-DTL 5015, I GTC030-18-11S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030-18-11S
MIL Spec Connector - MIL-DTL 5015, I GTC030-18-11S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTC030-18-11S - PEI-Genesis
Philadelphia, PA, United States
GT 5C 5#12 SKT RECP BOX RM

GT 5C 5#12 SKT RECP BOX RM

Buy Now
Circular Connector Receptacle, Size 18, 5 Position, Panel; Product Range Amphenol Industrial - 96J3881 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 5 Position, Panel; Product Range Amphenol Industrial
96J3881
Circular Connector Receptacle, Size 18, 5 Position, Panel; Product Range Amphenol Industrial 96J3881
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 5 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 5 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTC030-18-11S Amphenol GTC030-18-11S 96J3881
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 18, 5 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBG07L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5317/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details