Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC030-16S-8P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030-16S-8P
MIL Spec Connector - MIL-DTL 5015, I GTC030-16S-8P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 16S, 5 Position, Panel; Product Range Amphenol Industrial - 96J3869 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 16S, 5 Position, Panel; Product Range Amphenol Industrial
96J3869
Circular Connector Receptacle Size 16S, 5 Position, Panel; Product Range Amphenol Industrial 96J3869
CIRCULAR CONNECTOR RECEPTACLE SIZE 16S, 5 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 16S, 5 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GTC030-16S-8P 96J3869
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 16S, 5 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male Connector - 8923 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (F) Bulkhead Solder Type Connector - ET-BFS-BH-ST-N - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details