GT 1C 1#4 PIN RECP BOX RM
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 1 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol GTC030-16-12P | 96J3863 |
| Product Name | Circular Connector Receptacle, Size 16, 1 Position, Panel; Product Range Amphenol Industrial | |
| Gender | Female / Jack |