Amphenol Industrial Circular Connector Receptacle Size 14S, 4 Position, Panel; Product Range Amphenol Industrial GTC030-14S-51S

Description
GT 2C 2#16S SKT RECP BOX RM
Request a Quote Datasheet
Description
GT 2C 2#16S SKT RECP BOX RM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030-14S-51S - PEI-Genesis
Philadelphia, PA, United States
GT 2C 2#16S SKT RECP BOX RM

GT 2C 2#16S SKT RECP BOX RM

Buy Now
Circular Connector Receptacle Size 14S, 4 Position, Panel; Product Range Amphenol Industrial - 96J3855 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14S, 4 Position, Panel; Product Range Amphenol Industrial
96J3855
Circular Connector Receptacle Size 14S, 4 Position, Panel; Product Range Amphenol Industrial 96J3855
CIRCULAR CONNECTOR RECEPTACLE SIZE 14S, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14S, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030-14S-51S 96J3855
Product Name Circular Connector Receptacle Size 14S, 4 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190513 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Standard Circular Connectors - 1-2823589-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Solder
Mounting Panel Mount & Wire Mount
View Details
3 suppliers
PCB Connectors - NCS-FYG-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details