GT 4C 4#16S SKT RECP BOX RM
CONNECTOR
CONNECTOR
CONNECTOR
CIRCULAR CONNECTOR RECEPTACLE SIZE 14S, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol GTC030-14S-2S | GTC030-14S-2S | 96H9250 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Receptacle Size 14S, 4 Position, Panel; Product Range Amphenol Industrial | |
| Gender | Female / Jack |