GT 3C 3#16S SKT RECP BOX RM
CIRCULAR CONNECTOR RECEPTACLE SIZE 14S, 3 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol GTC030-14S-1S-B30 | 96J3853 |
| Product Name | Circular Connector Receptacle Size 14S, 3 Position, Panel; Product Range Amphenol Industrial | |
| Gender | Female / Jack |