5015 Bayonet, Sq Flg Recpt, Rear Panel
CONNECTOR
CONNECTOR
Connector
GT 3C 3#16S PIN RECP BOX RM
CIRCULAR CONNECTOR RECEPTACLE SIZE 10SL, 3 POSITION PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GTC030-10SL-3P | GTC030-10SL-3P | GTC030-10SL-3P | Amphenol GTC030-10SL-3P | 96J3845 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Receptacle Size 10Sl, 3 Position Panel; Product Range Amphenol Industrial | ||
| Connector Type | Military Connector | Circular / Cylindrical Connectors |