CONNECTOR
GT 4C 4#0 PIN RECP
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 4 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GTC02R36-5P | Amphenol GTC02R36-5P | 96J3788 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector, Receptacle, Size 36, 4 Position, Box; Product Range Amphenol Industrial | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |