Amphenol Industrial Circular Connector, Receptacle, Size 36, 6 Position, Box; Product Range Amphenol Industrial GTC02R36-3S

Description
GT 6C 3#0,3#12 SKT RECP
Request a Quote Datasheet
Description
GT 6C 3#0,3#12 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC02R36-3S - PEI-Genesis
Philadelphia, PA, United States
GT 6C 3#0,3#12 SKT RECP

GT 6C 3#0,3#12 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 36, 6 Position, Box; Product Range Amphenol Industrial - 96J3786 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 36, 6 Position, Box; Product Range Amphenol Industrial
96J3786
Circular Connector, Receptacle, Size 36, 6 Position, Box; Product Range Amphenol Industrial 96J3786
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 6 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 6 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC02R36-3S 96J3786
Product Name Circular Connector, Receptacle, Size 36, 6 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products