GT 5C 4#4 1#8 SKT RECP
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 5 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol GTC02R32-79S-RDS | 96J3783 |
| Product Name | Circular Connector, Receptacle, Size 32, 5 Position, Box; Product Range Amphenol Industrial | |
| Gender | Female / Jack |