Amphenol Industrial Circular Connector, Receptacle, Size 32, 8 Position, Box; Product Range Amphenol Industrial GTC02R32-15R

Description
GT 8C 2#0 6#12 SKT RECP
Request a Quote
Description
GT 8C 2#0 6#12 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
GT 8C 2#0 6#12 SKT RECP

GT 8C 2#0 6#12 SKT RECP

Buy Now
 - Amphenol GTC02R32-15R - PEI-Genesis
Philadelphia, PA, United States
GT 8C 2#0 6#12 SKT RECP

GT 8C 2#0 6#12 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 32, 8 Position, Box; Product Range Amphenol Industrial - 96J3756 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 32, 8 Position, Box; Product Range Amphenol Industrial
96J3756
Circular Connector, Receptacle, Size 32, 8 Position, Box; Product Range Amphenol Industrial 96J3756
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 8 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 8 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTC02R32-15R Amphenol GTC02R32-15R 96J3756
Product Name Circular Connector, Receptacle, Size 32, 8 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Straight Plug - 111146 - PIC Wire & Cable
Specs
Geometry Straight
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-065 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details