Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC02R24-9P

Description
GT 2C 2#4 PIN RECP BOX
Request a Quote Datasheet
Description
GT 2C 2#4 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC02R24-9P - PEI-Genesis
Philadelphia, PA, United States
GT 2C 2#4 PIN RECP BOX

GT 2C 2#4 PIN RECP BOX

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC02R24-9P
MIL Spec Connector - MIL-DTL 5015, I GTC02R24-9P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 24, 2 Position, Box; Product Range Amphenol Industrial - 96J3776 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 2 Position, Box; Product Range Amphenol Industrial
96J3776
Circular Connector, Receptacle, Size 24, 2 Position, Box; Product Range Amphenol Industrial 96J3776
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 2 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 2 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC02R24-9P GTC02R24-9P 96J3776
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 24, 2 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-874-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
SBSX-75A PANEL MOUNT HARDWARE KIT - 108G1 - Anderson Power Products
Specs
Mounting Panel Mount
Current Rating 120.0 to 240.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details