Amphenol Industrial Circular Connector, Receptacle, Size 22, 6 Position, Box; Product Range Amphenol Industrial GTC02R22-15P

Description
GT 6C 5#12,1#16 PIN RECP
Request a Quote
Description
GT 6C 5#12,1#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC02R22-15P - PEI-Genesis
Philadelphia, PA, United States
GT 6C 5#12,1#16 PIN RECP

GT 6C 5#12,1#16 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 22, 6 Position, Box; Product Range Amphenol Industrial - 96J3761 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 6 Position, Box; Product Range Amphenol Industrial
96J3761
Circular Connector, Receptacle, Size 22, 6 Position, Box; Product Range Amphenol Industrial 96J3761
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 6 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 6 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC02R22-15P 96J3761
Product Name Circular Connector, Receptacle, Size 22, 6 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2mm Stacking Banana Plug Jumper, 28 AWG PVC Test Lead - SALE-9922 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Contact Size (AWG) 28 AWG
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
SMA Female PCB Mount Connector Straight - ET-SFS-PCT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2810 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Voltage Rating 100 volts
View Details
2 suppliers