Amphenol Industrial Circular Connector, Receptacle, Size 22, 19 Position, Box; Product Range Amphenol Industrial GTC02R22-14P

Description
GT 19C 19#16 PIN RECP BOX
Request a Quote Datasheet
Description
GT 19C 19#16 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC02R22-14P - PEI-Genesis
Philadelphia, PA, United States
GT 19C 19#16 PIN RECP BOX

GT 19C 19#16 PIN RECP BOX

Buy Now
Swedesboro, NJ, United States
GT 19C 19#16 PIN RECP BOX

GT 19C 19#16 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 22, 19 Position, Box; Product Range Amphenol Industrial - 96J3759 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 19 Position, Box; Product Range Amphenol Industrial
96J3759
Circular Connector, Receptacle, Size 22, 19 Position, Box; Product Range Amphenol Industrial 96J3759
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 19 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 19 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC02R22-14P GTC02R22-14P 96J3759
Product Name Circular Connector, Receptacle, Size 22, 19 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1428-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details