Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC02R16S-5S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC02R16S-5S
MIL Spec Connector - MIL-DTL 5015, I GTC02R16S-5S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 16S, 3 Position, Box; Product Range Amphenol Industrial - 96J3746 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16S, 3 Position, Box; Product Range Amphenol Industrial
96J3746
Circular Connector, Receptacle, Size 16S, 3 Position, Box; Product Range Amphenol Industrial 96J3746
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16S, 3 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16S, 3 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GTC02R16S-5S 96J3746
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 16S, 3 Position, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Adapters - 607.5989.036 - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Din Rail, Channel - 2946-2002-2951-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details