Amphenol Industrial Circular Connector, Receptacle, Size 24, 24 Position, Box; Product Range Amphenol Industrial GTC02E24-28P-A24

Description
GT 24C 24#16 PIN RECP
Request a Quote Datasheet
Description
GT 24C 24#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC02E24-28P-A24 - PEI-Genesis
Philadelphia, PA, United States
GT 24C 24#16 PIN RECP

GT 24C 24#16 PIN RECP

Buy Now
GT 24C 24#16 PIN RECP

GT 24C 24#16 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 24, 24 Position, Box; Product Range Amphenol Industrial - 96J3730 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 24 Position, Box; Product Range Amphenol Industrial
96J3730
Circular Connector, Receptacle, Size 24, 24 Position, Box; Product Range Amphenol Industrial 96J3730
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 24 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 24 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC02E24-28P-A24 GTC02E24-28P-A24 96J3730
Product Name Circular Connector, Receptacle, Size 24, 24 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data