Amphenol Industrial Circular Connector, Receptacle, Size 20, 8 Position, Box; Product Range Amphenol Industrial GTC020RFSM20-7S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 8 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 8 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 20, 8 Position, Box; Product Range Amphenol Industrial - 26H0891 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 8 Position, Box; Product Range Amphenol Industrial
26H0891
Circular Connector, Receptacle, Size 20, 8 Position, Box; Product Range Amphenol Industrial 26H0891
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 8 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 8 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26H0891
Product Name Circular Connector, Receptacle, Size 20, 8 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data