CIRCULAR CONNECTOR, RECEPTACLE, SIZE 40, 60 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:60Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 96J3844 |
| Product Name | Circular Connector, Receptacle, Size 40, 60 Position, Box; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |