Amphenol Industrial Circular Connector, Receptacle, Size 36, 14 Position, Box; Product Range Amphenol Industrial GTC020R36-78P-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 14 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 14 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 36, 14 Position, Box, part number 96J3841, is designed for robust applications requiring reliable connectivity. This connector features a box mount receptacle style and accommodates 14 crimp pin contacts, which are not supplied with the connector. It is part of the GT Series from Amphenol Industrial, known for its durability and performance in various industrial environments. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to specific environmental regulations. This connector is suitable for applications where secure and efficient electrical connections are essential.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 36, 14 Position, Box, part number 96J3841, is designed for robust applications requiring reliable connectivity. This connector features a box mount receptacle style and accommodates 14 crimp pin contacts, which are not supplied with the connector. It is part of the GT Series from Amphenol Industrial, known for its durability and performance in various industrial environments. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to specific environmental regulations. This connector is suitable for applications where secure and efficient electrical connections are essential.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 36, 14 Position, Box; Product Range Amphenol Industrial - 96J3841 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 36, 14 Position, Box; Product Range Amphenol Industrial
96J3841
Circular Connector, Receptacle, Size 36, 14 Position, Box; Product Range Amphenol Industrial 96J3841
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 14 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 14 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J3841
Product Name Circular Connector, Receptacle, Size 36, 14 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Straight Plug - 111146 - PIC Wire & Cable
Specs
Geometry Straight
View Details
PCB Connectors - NC2-ML4G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details