Amphenol Industrial Circular Connector, Receptacle, Size 20, 14 Position, Box; Product Range Amphenol Industrial GTC020R20-27SX

Description
GT 14C 14#16 SKT RECP BOX
Request a Quote Datasheet
Description
GT 14C 14#16 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC020R20-27SX - PEI-Genesis
Philadelphia, PA, United States
GT 14C 14#16 SKT RECP BOX

GT 14C 14#16 SKT RECP BOX

Buy Now
Circular Connector, Receptacle, Size 20, 14 Position, Box; Product Range Amphenol Industrial - 96J3815 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 14 Position, Box; Product Range Amphenol Industrial
96J3815
Circular Connector, Receptacle, Size 20, 14 Position, Box; Product Range Amphenol Industrial 96J3815
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 14 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 14 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC020R20-27SX 96J3815
Product Name Circular Connector, Receptacle, Size 20, 14 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
RJ45 For 4 Pair Cables Plug Connector - Shielded Cat 5e / Cat 6 - 110630 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details