CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 1 POSITION, BOX; Product Range:GT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 96J3807 |
| Product Name | Circular Connector, Receptacle, Size 16, 1 Position, Box; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |