Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC01R28-6P

Description
GT 3C 3#4 PIN RECP
Request a Quote Datasheet
Description
GT 3C 3#4 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC01R28-6P - PEI-Genesis
Philadelphia, PA, United States
GT 3C 3#4 PIN RECP

GT 3C 3#4 PIN RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC01R28-6P
MIL Spec Connector - MIL-DTL 5015, I GTC01R28-6P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 28, 3 Position, Cable; Product Range Amphenol Industrial - 96J3724 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 28, 3 Position, Cable; Product Range Amphenol Industrial
96J3724
Circular Connector Receptacle, Size 28, 3 Position, Cable; Product Range Amphenol Industrial 96J3724
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 3 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 3 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC01R28-6P GTC01R28-6P 96J3724
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 28, 3 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190819 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details