AMPHENOL INDUSTRIAL
GTC01R20-15P -- MIL SPEC CONNECTOR - MIL-DTL 5015, I
Amphenol Industrial
MIL Spec Connector - MIL-DTL 5015, I
GTC01R20-15P
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Suppliers
Gt 7C 7#12 Pin Recp Line Amphenol Industrial
79K6606
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
GTC01R20-15P |
Amphenol GTC01R20-15P |
79K6606 |
|
Product Name
|
MIL Spec Connector - MIL-DTL 5015, I |
|
Gt 7C 7#12 Pin Recp Line Amphenol Industrial |
|
Connector Type
|
Military Connector
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details