Amphenol Industrial Circular Connector Receptacle, Size 20, 1 Position, Cable; Product Range Amphenol Industrial GTC01LCF20-2S

Description
GT 1C 1#0 SKT RECP LINE
Request a Quote
Description
GT 1C 1#0 SKT RECP LINE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC01LCF20-2S - PEI-Genesis
Philadelphia, PA, United States
GT 1C 1#0 SKT RECP LINE

GT 1C 1#0 SKT RECP LINE

Buy Now
Circular Connector Receptacle, Size 20, 1 Position, Cable; Product Range Amphenol Industrial - 97H8408 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 1 Position, Cable; Product Range Amphenol Industrial
97H8408
Circular Connector Receptacle, Size 20, 1 Position, Cable; Product Range Amphenol Industrial 97H8408
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 1 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 1 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC01LCF20-2S 97H8408
Product Name Circular Connector Receptacle, Size 20, 1 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDAH05L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 125 volts
Current Rating 5.0 amps
View Details
4 suppliers
Terminal Blocks - 39.3209 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-1971-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers