Amphenol Industrial Circular Connector Receptacle Size 16S, 3 Position, Cable; Product Range Amphenol Industrial GTC01LCF16S-5S

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 16S, 3 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 16S, 3 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 16S, 3 Position, Cable; Product Range Amphenol Industrial - 96J3706 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 16S, 3 Position, Cable; Product Range Amphenol Industrial
96J3706
Circular Connector Receptacle Size 16S, 3 Position, Cable; Product Range Amphenol Industrial 96J3706
CIRCULAR CONNECTOR RECEPTACLE SIZE 16S, 3 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 16S, 3 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J3706
Product Name Circular Connector Receptacle Size 16S, 3 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data