Amphenol Industrial Conn Rcpt Amphenol Industrial GTC01F36-5P

Description
GT 4C 4#0 PIN RECP LINE
Request a Quote
Description
GT 4C 4#0 PIN RECP LINE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC01F36-5P - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#0 PIN RECP LINE

GT 4C 4#0 PIN RECP LINE

Buy Now
Conn Rcpt Amphenol Industrial - 08AJ6186 - Newark, An Avnet Company
Chicago, IL, United States
Conn Rcpt Amphenol Industrial
08AJ6186
Conn Rcpt Amphenol Industrial 08AJ6186
CONN RCPT

CONN RCPT

Supplier's Site
Gt 4C 4#0 Pin Recp Line Rohs Compliant Amphenol Industrial - 73T0263 - Newark, An Avnet Company
Chicago, IL, United States
Gt 4C 4#0 Pin Recp Line Rohs Compliant Amphenol Industrial
73T0263
Gt 4C 4#0 Pin Recp Line Rohs Compliant Amphenol Industrial 73T0263
GT 4C 4#0 PIN RECP LINE ROHS COMPLIANT: NO

GT 4C 4#0 PIN RECP LINE ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC01F36-5P 08AJ6186
Product Name Conn Rcpt Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190131 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 76 Degrees
Termination Crimp
View Details