Amphenol Industrial Circular Connector Receptacle Size 32, 54 Position, Cable; Product Range Amphenol Industrial GTC01F32-22S

Description
GT 54C 54##16 SKT RECP
Request a Quote
Description
GT 54C 54##16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC01F32-22S - PEI-Genesis
Philadelphia, PA, United States
GT 54C 54##16 SKT RECP

GT 54C 54##16 SKT RECP

Buy Now
Circular Connector Receptacle Size 32, 54 Position, Cable; Product Range Amphenol Industrial - 96J3688 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 32, 54 Position, Cable; Product Range Amphenol Industrial
96J3688
Circular Connector Receptacle Size 32, 54 Position, Cable; Product Range Amphenol Industrial 96J3688
CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 54 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:54Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 54 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:54Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC01F32-22S 96J3688
Product Name Circular Connector Receptacle Size 32, 54 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BergStik ® - 10027011-115HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers