Amphenol Industrial Circular Connector Receptacle Size 32, 54 Position, Cable; Product Range Amphenol Industrial GTC01F32-22P

Description
GT 54C 54#16 PIN RECP
Request a Quote
Description
GT 54C 54#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC01F32-22P - PEI-Genesis
Philadelphia, PA, United States
GT 54C 54#16 PIN RECP

GT 54C 54#16 PIN RECP

Buy Now
Circular Connector Receptacle Size 32, 54 Position, Cable; Product Range Amphenol Industrial - 96J3686 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 32, 54 Position, Cable; Product Range Amphenol Industrial
96J3686
Circular Connector Receptacle Size 32, 54 Position, Cable; Product Range Amphenol Industrial 96J3686
CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 54 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:54Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 54 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:54Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC01F32-22P 96J3686
Product Name Circular Connector Receptacle Size 32, 54 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-102-852-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details