Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC01F28-6PW

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC01F28-6PW
MIL Spec Connector - MIL-DTL 5015, I GTC01F28-6PW
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTC01F28-6PW - PEI-Genesis
Philadelphia, PA, United States
GT 3C 3#4 PIN RECP

GT 3C 3#4 PIN RECP

Buy Now
Circular Connector Receptacle, Size 28, 3 Position, Cable; Product Range Amphenol Industrial - 96J3685 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 28, 3 Position, Cable; Product Range Amphenol Industrial
96J3685
Circular Connector Receptacle, Size 28, 3 Position, Cable; Product Range Amphenol Industrial 96J3685
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 3 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 3 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTC01F28-6PW Amphenol GTC01F28-6PW 96J3685
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 28, 3 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
OEM OBD connectors - QLC16051 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details