Amphenol Industrial Circular Connector Receptacle Size 20, 17 Position, Cable; Product Range Amphenol Industrial GTC01F20-29P

Description
GT 17C 17#16 PIN RECP LINE
Request a Quote
Description
GT 17C 17#16 PIN RECP LINE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC01F20-29P - PEI-Genesis
Philadelphia, PA, United States
GT 17C 17#16 PIN RECP LINE

GT 17C 17#16 PIN RECP LINE

Buy Now
Swedesboro, NJ, United States
GT 17C 17#16 PIN RECP LINE

GT 17C 17#16 PIN RECP LINE

Buy Now
Circular Connector Receptacle Size 20, 17 Position, Cable; Product Range Amphenol Industrial - 96J3679 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 17 Position, Cable; Product Range Amphenol Industrial
96J3679
Circular Connector Receptacle Size 20, 17 Position, Cable; Product Range Amphenol Industrial 96J3679
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 17 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 17 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC01F20-29P GTC01F20-29P 96J3679
Product Name Circular Connector Receptacle Size 20, 17 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data