Amphenol Industrial Circular Connector Receptacle Size 20, 14 Position, Cable; Product Range Amphenol Industrial GTC01F20-27S

Description
GT 14C 14#16 SKT RECP LINE
Request a Quote
Description
GT 14C 14#16 SKT RECP LINE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
GT 14C 14#16 SKT RECP LINE

GT 14C 14#16 SKT RECP LINE

Buy Now
 - Amphenol GTC01F20-27S - PEI-Genesis
Philadelphia, PA, United States
GT 14C 14#16 SKT RECP LINE

GT 14C 14#16 SKT RECP LINE

Buy Now
Circular Connector Receptacle Size 20, 14 Position, Cable; Product Range Amphenol Industrial - 96J3678 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 14 Position, Cable; Product Range Amphenol Industrial
96J3678
Circular Connector Receptacle Size 20, 14 Position, Cable; Product Range Amphenol Industrial 96J3678
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 14 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 14 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTC01F20-27S Amphenol GTC01F20-27S 96J3678
Product Name Circular Connector Receptacle Size 20, 14 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00112TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Terminal Blocks - 39.1114 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-3207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 18 AWG
View Details