Amphenol Industrial Circular Connector Receptacle Size 18, 10 Position, Cable; Product Range Amphenol Industrial GTC01F18-19S

Description
GT 10C 10#16 SKT RECP LINE
Request a Quote Datasheet
Description
GT 10C 10#16 SKT RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC01F18-19S - PEI-Genesis
Philadelphia, PA, United States
GT 10C 10#16 SKT RECP LINE

GT 10C 10#16 SKT RECP LINE

Buy Now
Circular Connector Receptacle Size 18, 10 Position, Cable; Product Range Amphenol Industrial - 96J3676 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 18, 10 Position, Cable; Product Range Amphenol Industrial
96J3676
Circular Connector Receptacle Size 18, 10 Position, Cable; Product Range Amphenol Industrial 96J3676
CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 10 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 10 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC01F18-19S 96J3676
Product Name Circular Connector Receptacle Size 18, 10 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products