Amphenol Industrial Circular Connector Receptacle Size 18, 10 Position, Cable; Product Range Amphenol Industrial GTC01F18-19P

Description
GT 10C 10#16 PIN RECP LINE
Request a Quote
Description
GT 10C 10#16 PIN RECP LINE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle Size 18, 10 Position, Cable from Amphenol Industrial features a reverse bayonet coupling style, which provides secure and reliable connections. It is designed for cable mounting and accommodates 10 crimp pin contacts. This connector is suitable for various industrial applications, ensuring durability and performance in demanding environments. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. Engineers should evaluate its specifications against their project requirements to determine suitability.

Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle Size 18, 10 Position, Cable from Amphenol Industrial features a reverse bayonet coupling style, which provides secure and reliable connections. It is designed for cable mounting and accommodates 10 crimp pin contacts. This connector is suitable for various industrial applications, ensuring durability and performance in demanding environments. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. Engineers should evaluate its specifications against their project requirements to determine suitability.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC01F18-19P - PEI-Genesis
Philadelphia, PA, United States
GT 10C 10#16 PIN RECP LINE

GT 10C 10#16 PIN RECP LINE

Buy Now
Circular Connector Receptacle Size 18, 10 Position, Cable; Product Range Amphenol Industrial - 96J3675 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 18, 10 Position, Cable; Product Range Amphenol Industrial
96J3675
Circular Connector Receptacle Size 18, 10 Position, Cable; Product Range Amphenol Industrial 96J3675
CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 10 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 10 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC01F18-19P 96J3675
Product Name Circular Connector Receptacle Size 18, 10 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details