CONNECTOR
GT 4C 4#12 PIN RECP LINE
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 4 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GTC01F18-15P | Amphenol GTC01F18-15P | 96J3674 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Receptacle, Size 18, 4 Position, Cable; Product Range Amphenol Industrial | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |