Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC01F18-12P

Description
GT 6C 6#16 PIN RECP LINE
Request a Quote
Description
GT 6C 6#16 PIN RECP LINE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC01F18-12P - PEI-Genesis
Philadelphia, PA, United States
GT 6C 6#16 PIN RECP LINE

GT 6C 6#16 PIN RECP LINE

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC01F18-12P
MIL Spec Connector - MIL-DTL 5015, I GTC01F18-12P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 18, 6 Position, Cable; Product Range Amphenol Industrial - 96J3672 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 6 Position, Cable; Product Range Amphenol Industrial
96J3672
Circular Connector Receptacle, Size 18, 6 Position, Cable; Product Range Amphenol Industrial 96J3672
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 6 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 6 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC01F18-12P GTC01F18-12P 96J3672
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 18, 6 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-102-857-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details