Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC01F18-11P

Description
GT 5C 5#12 PIN RECP LINE
Request a Quote Datasheet
Description
GT 5C 5#12 PIN RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC01F18-11P - PEI-Genesis
Philadelphia, PA, United States
GT 5C 5#12 PIN RECP LINE

GT 5C 5#12 PIN RECP LINE

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC01F18-11P
MIL Spec Connector - MIL-DTL 5015, I GTC01F18-11P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 18, 5 Position, Cable; Product Range Amphenol Industrial - 96J3670 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 5 Position, Cable; Product Range Amphenol Industrial
96J3670
Circular Connector Receptacle, Size 18, 5 Position, Cable; Product Range Amphenol Industrial 96J3670
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 5 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 5 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC01F18-11P GTC01F18-11P 96J3670
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 18, 5 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SATA - 10022676-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
5 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2000-5317/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers