Amphenol Industrial Circular Connector Receptacle Size 14S, 3 Position, Cable; Product Range Amphenol Industrial GTC01F14S-7S

Description
GT 3C 3#16S SKT RECP LINE
Request a Quote Datasheet
Description
GT 3C 3#16S SKT RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC01F14S-7S - PEI-Genesis
Philadelphia, PA, United States
GT 3C 3#16S SKT RECP LINE

GT 3C 3#16S SKT RECP LINE

Buy Now
Circular Connector Receptacle Size 14S, 3 Position, Cable; Product Range Amphenol Industrial - 96J3662 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14S, 3 Position, Cable; Product Range Amphenol Industrial
96J3662
Circular Connector Receptacle Size 14S, 3 Position, Cable; Product Range Amphenol Industrial 96J3662
CIRCULAR CONNECTOR RECEPTACLE SIZE 14S, 3 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14S, 3 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC01F14S-7S 96J3662
Product Name Circular Connector Receptacle Size 14S, 3 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details