Amphenol Industrial Circular Connector Receptacle Size 14S, 6 Position, Cable; Product Range Amphenol Industrial GTC01F14S-6P

Description
GT 6C 6#16S PIN RECP LINE
Request a Quote Datasheet
Description
GT 6C 6#16S PIN RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC01F14S-6P - PEI-Genesis
Philadelphia, PA, United States
GT 6C 6#16S PIN RECP LINE

GT 6C 6#16S PIN RECP LINE

Buy Now
Circular Connector Receptacle Size 14S, 6 Position, Cable; Product Range Amphenol Industrial - 96J3667 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14S, 6 Position, Cable; Product Range Amphenol Industrial
96J3667
Circular Connector Receptacle Size 14S, 6 Position, Cable; Product Range Amphenol Industrial 96J3667
CIRCULAR CONNECTOR RECEPTACLE SIZE 14S, 6 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14S, 6 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC01F14S-6P 96J3667
Product Name Circular Connector Receptacle Size 14S, 6 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBN04M17000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination Solder Cup
Voltage Rating 400 volts
View Details
4 suppliers
Terminal Block Wire Ferrules - 1920-1826-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5311/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details