Amphenol Corporation
GTC01CF36-14SY
Description
GT 16C MIXED SKT RECP
Request a Quote
Email Supplier
Description
GT 16C MIXED SKT RECP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
Amphenol GTC01CF36-14SY |
|
Gender
|
Female / Jack
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details