Amphenol Industrial Circular Connector Receptacle, Size 24, 7 Position, Cable; Product Range Amphenol Industrial GTC01AF24-2S

Description
GT 7C 7#12 SKT RECP
Request a Quote Datasheet
Description
GT 7C 7#12 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC01AF24-2S - PEI-Genesis
Philadelphia, PA, United States
GT 7C 7#12 SKT RECP

GT 7C 7#12 SKT RECP

Buy Now
Circular Connector Receptacle, Size 24, 7 Position, Cable; Product Range Amphenol Industrial - 96J3642 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 7 Position, Cable; Product Range Amphenol Industrial
96J3642
Circular Connector Receptacle, Size 24, 7 Position, Cable; Product Range Amphenol Industrial 96J3642
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 7 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 7 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC01AF24-2S 96J3642
Product Name Circular Connector Receptacle, Size 24, 7 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
LOC Female Isolated Ground Panel Receptacle - 8934 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details