Amphenol Industrial
Gt 7C 7#12 Pin Recp Line Amphenol Industrial
GTC01AF20-15P
Description
GT 7C 7#12 PIN RECP LINE
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
GT 7C 7#12 PIN RECP LINE
Request a Quote
Email Supplier
Suppliers
Gt 7C 7#12 Pin Recp Line Amphenol Industrial
56K8894
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol GTC01AF20-15P |
GTC01AF20-15P |
56K8894 |
|
Product Name
|
|
|
Gt 7C 7#12 Pin Recp Line Amphenol Industrial |
|
Gender
|
Female / Jack
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
3.0 amps
View Details
2 suppliers
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
30 AWG
View Details