Amphenol Industrial Circular Connector Receptacle Size 36, 14 Position, Cable; Product Range Amphenol Industrial GTC01A36-78P

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 14 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 14 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 36, 14 Position, Cable; Product Range Amphenol Industrial - 96J3651 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 36, 14 Position, Cable; Product Range Amphenol Industrial
96J3651
Circular Connector Receptacle Size 36, 14 Position, Cable; Product Range Amphenol Industrial 96J3651
CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 14 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 14 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J3651
Product Name Circular Connector Receptacle Size 36, 14 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Double Banana Plug, Adapter - 9248 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
SMA Male To SMA Male RF Adapter - ET-SMS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details