Amphenol Industrial Circular Connector Receptacle Size 24, 24 Position, Cable; Product Range Amphenol Industrial GTC01A24-28S

Description
GT 24C 24#16 SKT RECP
Request a Quote Datasheet
Description
GT 24C 24#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC01A24-28S - PEI-Genesis
Philadelphia, PA, United States
GT 24C 24#16 SKT RECP

GT 24C 24#16 SKT RECP

Buy Now
Circular Connector Receptacle Size 24, 24 Position, Cable; Product Range Amphenol Industrial - 96J3648 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 24, 24 Position, Cable; Product Range Amphenol Industrial
96J3648
Circular Connector Receptacle Size 24, 24 Position, Cable; Product Range Amphenol Industrial 96J3648
CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 24 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 24 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC01A24-28S 96J3648
Product Name Circular Connector Receptacle Size 24, 24 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Header; 5; 8 A; 125/300 V; 0.150 in.; 0.80 in.; Polyamide 6.6 - 70078482 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2000-5457-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers