Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC01A18-3P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC01A18-3P
MIL Spec Connector - MIL-DTL 5015, I GTC01A18-3P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTC01A18-3P - PEI-Genesis
Philadelphia, PA, United States
GT 2C 2#12 PIN RECP WALL

GT 2C 2#12 PIN RECP WALL

Buy Now
Circular Connector Receptacle, Size 18, 2 Position, Cable; Product Range Amphenol Industrial - 96J3645 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 2 Position, Cable; Product Range Amphenol Industrial
96J3645
Circular Connector Receptacle, Size 18, 2 Position, Cable; Product Range Amphenol Industrial 96J3645
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 2 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 2 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTC01A18-3P Amphenol GTC01A18-3P 96J3645
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 18, 2 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-4853-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Power Connectors - 1330G13 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details