Amphenol Industrial Circular Connector Receptacle, Size 28, 26 Position, Wall; Product Range Amphenol Industrial GTC00RV28-12S

Description
GT 26C 26#16 SKT RECP
Request a Quote
Description
GT 26C 26#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC00RV28-12S - PEI-Genesis
Philadelphia, PA, United States
GT 26C 26#16 SKT RECP

GT 26C 26#16 SKT RECP

Buy Now
Circular Connector Receptacle, Size 28, 26 Position, Wall; Product Range Amphenol Industrial - 96J3621 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 28, 26 Position, Wall; Product Range Amphenol Industrial
96J3621
Circular Connector Receptacle, Size 28, 26 Position, Wall; Product Range Amphenol Industrial 96J3621
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 26 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 26 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC00RV28-12S 96J3621
Product Name Circular Connector Receptacle, Size 28, 26 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products