Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC00R28-22S

Description
GT 6C 3#4 3#16 SKT RECP
Request a Quote Datasheet
Description
GT 6C 3#4 3#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC00R28-22S - PEI-Genesis
Philadelphia, PA, United States
GT 6C 3#4 3#16 SKT RECP

GT 6C 3#4 3#16 SKT RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC00R28-22S
MIL Spec Connector - MIL-DTL 5015, I GTC00R28-22S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 28, 6 Position, Wall; Product Range Amphenol Industrial - 96J3637 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 6 Position, Wall; Product Range Amphenol Industrial
96J3637
Circular Connector, Receptacle, Size 28, 6 Position, Wall; Product Range Amphenol Industrial 96J3637
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 6 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 6 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC00R28-22S GTC00R28-22S 96J3637
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 28, 6 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Industrial Circular Connectors - 3246237 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details