Amphenol Industrial Circular Connector, Receptacle, Size 20, 7 Position, Wall; Product Range Amphenol Industrial GTC00R20-15P

Description
GT 7C 7#12 PIN RECP WALL
Request a Quote Datasheet
Description
GT 7C 7#12 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC00R20-15P - PEI-Genesis
Philadelphia, PA, United States
GT 7C 7#12 PIN RECP WALL

GT 7C 7#12 PIN RECP WALL

Buy Now
Circular Connector, Receptacle, Size 20, 7 Position, Wall; Product Range Amphenol Industrial - 96J3631 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 7 Position, Wall; Product Range Amphenol Industrial
96J3631
Circular Connector, Receptacle, Size 20, 7 Position, Wall; Product Range Amphenol Industrial 96J3631
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 7 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 7 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC00R20-15P 96J3631
Product Name Circular Connector, Receptacle, Size 20, 7 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Right Angle BNC Female to BNC Male, Adapter - 9239 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details