Amphenol Industrial Circular Connector Receptacle, Size 18, 10 Position, Wall; Product Range Amphenol Industrial GTC00R18-1S

Description
GT 10C 10#16 SKT RECP WALL
Request a Quote
Description
GT 10C 10#16 SKT RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC00R18-1S - PEI-Genesis
Philadelphia, PA, United States
GT 10C 10#16 SKT RECP WALL

GT 10C 10#16 SKT RECP WALL

Buy Now
Circular Connector Receptacle, Size 18, 10 Position, Wall; Product Range Amphenol Industrial - 96J3636 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 10 Position, Wall; Product Range Amphenol Industrial
96J3636
Circular Connector Receptacle, Size 18, 10 Position, Wall; Product Range Amphenol Industrial 96J3636
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 10 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 10 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC00R18-1S 96J3636
Product Name Circular Connector Receptacle, Size 18, 10 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Connector Magnetic -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Tap-A-Dip, 14 Pin - 300-14 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details