GT 2C 2#8 PIN RECP WALL
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 2 POSITION, WALL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol GTC00F20-23P | 96J3612 |
| Product Name | Circular Connector, Receptacle, Size 20, 2 Position, Wall; Product Range Amphenol Industrial | |
| Gender | Female / Jack |